DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1420
1430
1440
1450
1460
1470
1475
1476
1477
1478
1479
1480
1481
1482
1483
1484
1485
1486
1487
1490
1500
1510
1520
1530
1540
1550
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.015µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.015µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.022µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.033µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.047µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.056µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.068µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.082µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.1µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.15µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.22µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.33µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 0.47µF Film Capacitor 63V 100V Polyester, Metallized Radial | |
| 0.68µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 1µF Film Capacitor 40V 63V Polyester, Metallized Radial | |
| 10000pF Film Capacitor 160V 250V Polyester, Metallized Radial | |
| 10000pF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 10000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 10000pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 1000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 1000pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 1500pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 2200pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 3300pF Film Capacitor 220V 630V Polyester, Metallized Radial | |
| 4700pF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial | |
| 6800pF Film Capacitor 200V 400V Polyester, Metallized Radial | |
| 6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Radial |
| << Prev | Next >> |