1500pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 1500PF 5% 400VDC RADIAL
CAP FILM 1500PF 5% 400VDC RADIAL
CAPACITOR POLY FILM, 1500PF, 400V, 5%, RADIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1500pF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V RoHS Compliant: Yes
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817215404-ND | MKT1817215404 | MKT1817215404 | 08J5289 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitor Poly Film, 1500Pf, 400V, 5%, Radial, Full Reel; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |