0.68µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 0.68UF 20% 63VDC AXIAL
CAP FILM 0.68UF 20% 63VDC AXIAL
MKT 680nF 20% 63Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813468066G-ND | MKT1813468066G | MKT1813468066G | 19T4568 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 680Nf 20% 63Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |