0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial
Manufacturer: AMIS
Packaging: Bulk
Part Status: Obsolete
Capacitance: 0.22μF
Tolerance: ±20%
Voltage Rating - AC: 42V
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Termination: Solder
Film Capacitors MKT 470nF +/-10% 250Vdc AXIAL ENCASED Product overview: MKT1813447255R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 470nF. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 470nF, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813447255R can be used for catalog matching and distributor lookup.
Capacitor,Met Polyester (MYLAR),470nF,250VDC
CAP FILM 0.47UF 10% 250VDC AXIAL
CAP FILM 0.47UF 10% 250VDC AXIAL
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813447255R-ND | 62-MKT1813447255R | 65C1209 | MKT1813447255R | MKT1813447255R | |
| Product Name | Film Capacitors | Film Capacitors - MKT1813447255R | 470nF Capacitor | Capacitor,met Polyester (Mylar),470Nf,250Vdc,10-% Tol,10+% Tol Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | ||
| Applications | General Purpose | General Purpose; General Purpose | ||||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |