Vishay Precision Group Film Capacitors MKT1813447635

Description
0.47µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 220V 630V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813447635-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813447635-ND
Film Capacitors 56-MKT1813447635-ND
0.47µF Film Capacitor 220V 630V Polyester, Metallized Axial

0.47µF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813447635 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813447635
Capacitors - Film Capacitors MKT1813447635
CAP FILM 0.47UF 10% 630VDC AXIAL

CAP FILM 0.47UF 10% 630VDC AXIAL

Supplier's Site
Capacitor Poly Film 0.47Uf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay - 08J5273 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay
08J5273
Capacitor Poly Film 0.47Uf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay 08J5273
CAPACITOR POLY FILM 0.47UF, 630V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 630V, 5%, AXIAL, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 5%; Voltage(AC):220V; Voltage(DC):630V; Lead Spacing:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813447635-ND MKT1813447635 08J5273
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Poly Film 0.47Uf, 630V, 5%, Axial, Full Reel; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C393U063BE2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details