The Film Capacitor, MKT1813 Series, with a capacitance of 0.47 F and a tolerance of 10%, is constructed from polyester (PET) and is rated for a maximum DC voltage of 63 V. This capacitor is suitable for various applications including blocking, bypassing, filtering, timing, coupling, decoupling, and interference suppression in low voltage environments. It features metallized electrodes and is encapsulated in a flame-retardant plastic wrap, ensuring durability and reliability. The operational life exceeds 300,000 hours at 40 °C with a failure rate of less than 2 FIT. The capacitor is RoHS compliant, making it suitable for environmentally conscious projects.
0.47µF Film Capacitor 40V 63V Polyester, Metallized Axial
Film Capacitor, MKT1813 Series, 0.47 F, 10%, PET (Polyester), 63 V RoHS Compliant: Yes
CAP FILM 0.47UF 10% 63VDC AXIAL
CAP FILM 0.47UF 10% 63VDC AXIAL
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813447065G-ND | 26M1653 | MKT1813447065G | MKT1813447065G |
| Product Name | Film Capacitors | Film Capacitor, Mkt1813 Series, 0.47 F, 10%, Pet (Polyester), 63 V Rohs Compliant Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |