2200pF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT 2,2nF 10% 400Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
CAP FILM 2200PF 10% 400VDC RAD
CAP FILM 2200PF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817222405W-ND | 19T5009 | MKT1817222405W | MKT1817222405W |
| Product Name | Film Capacitors | Mkt 2,2Nf 10% 400Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |