3300pF Film Capacitor 63V 100V Polyester, Metallized Radial
MKT 3,3 nF 5% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 3300PF 5% 100VDC RADIAL
CAP FILM 3300PF 5% 100VDC RADIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817233014-ND | 19T5029 | MKT1817233014 | MKT1817233014 |
| Product Name | Film Capacitors | Mkt 3,3 Nf 5% 100Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |