Vishay Precision Group Film Capacitors MKT1813547255

Description
MKT1813 Polyester Cap 4.7uF 250V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 4.7uF 250V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854246 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854246
Film Capacitors 1854246
MKT1813 Polyester Cap 4.7uF 250V 10%

MKT1813 Polyester Cap 4.7uF 250V 10%

Supplier's Site
Film Capacitors - 1854246P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854246P
Film Capacitors 1854246P
MKT1813 Met Polyester Cap 4.7uF 250V 5%

MKT1813 Met Polyester Cap 4.7uF 250V 5%

Supplier's Site
Film Capacitors - 1731522 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731522
Film Capacitors 1731522
MKT1813 Polyester Cap 4.7uF 250V 10%

MKT1813 Polyester Cap 4.7uF 250V 10%

Supplier's Site
Film Capacitors - 56-MKT1813547255-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813547255-ND
Film Capacitors 56-MKT1813547255-ND
4.7µF Film Capacitor 160V 250V Polyester, Metallized Axial

4.7µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813547255 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813547255
Capacitors - Film Capacitors MKT1813547255
CAP FILM 4.7UF 10% 250VDC AXIAL

CAP FILM 4.7UF 10% 250VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813547255 - ODG (Origin Data Global)
Shenzhen, China
Film Capacitors
MKT1813547255
Film Capacitors MKT1813547255
CAP FILM 4.7UF 10% 250VDC AXIAL

CAP FILM 4.7UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Cap, 4.7Μf, 250V, 10%, Pet; Capacitance Vishay - 57AC2630 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 250V, 10%, Pet; Capacitance Vishay
57AC2630
Cap, 4.7Μf, 250V, 10%, Pet; Capacitance Vishay 57AC2630
CAP, 4.7µF, 250V, 10%, PET; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7µF, 250V, 10%, PET; Capacitance:4.7µF; Voltage Rating:250V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854246 1854246P 56-MKT1813547255-ND MKT1813547255 MKT1813547255 57AC2630
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 4.7Μf, 250V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Through Hole Leaded Capacitor; Axial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive Automotive General Purpose General Purpose; General Purpose General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Box-Type Metallized Polyester Film Capacitor - W24(CL23B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Film Capacitors - 1725552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Aluminum Electrolytic - 276AXZ035M - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
2 suppliers