Vishay Precision Group Film Capacitors MKT1813510065

Description
MKT1813 Polyester Cap 1uF 63V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 1uF 63V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854038 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854038
Film Capacitors 1854038
MKT1813 Polyester Cap 1uF 63V 10%

MKT1813 Polyester Cap 1uF 63V 10%

Supplier's Site
Film Capacitors - 1854038P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854038P
Film Capacitors 1854038P
MKT1813 Met Polyester Cap 1uF 63V 5%

MKT1813 Met Polyester Cap 1uF 63V 5%

Supplier's Site
Film Capacitors - 1731444 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731444
Film Capacitors 1731444
MKT1813 Polyester Cap 1uF 63V 10%

MKT1813 Polyester Cap 1uF 63V 10%

Supplier's Site
Film Capacitors - 56-MKT1813510065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813510065-ND
Film Capacitors 56-MKT1813510065-ND
1µF Film Capacitor 40V 63V Polyester, Metallized Axial

1µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors MKT1813510065
CAP FILM 1UF 10% 63VDC AXIAL

CAP FILM 1UF 10% 63VDC AXIAL

Supplier's Site
Capacitor, Axial, Mkt, 1Uf, 63V; Capacitance Vishay - 53M8407 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor, Axial, Mkt, 1Uf, 63V; Capacitance Vishay
53M8407
Capacitor, Axial, Mkt, 1Uf, 63V; Capacitance Vishay 53M8407
CAPACITOR, AXIAL, MKT, 1UF, 63V; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:-; RoHS Compliant: Yes

CAPACITOR, AXIAL, MKT, 1UF, 63V; Capacitance:1µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:-; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead Spacing:-; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854038 1854038P 56-MKT1813510065-ND MKT1813510065 53M8407
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Capacitor, Axial, Mkt, 1Uf, 63V; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-449-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 900000 microF
View Details
Film Paper Film Capacitors - 204LC3102KL505HM6 - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
5 suppliers
Film Capacitors - 1725746 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Ceramic Capacitors - 1763-1207-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details