1µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 1UF 10% 250VDC AXIAL
Win Source Part Number: 1382894-MKT181351025
Category: Capacitors>Film Capacitors
Series: MKT1813
Termination: PC Pins
Package: Tape & Box (TB)
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Size / Dimension: 0.394" Dia x 1.043" L (10.00mm x 26.50mm)
Applications: General Purpose
Capacitance: 1 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 67 pct.
HTSUS: 8532.25.0070
Mfr: Vishay
Moisture Sensitivity Level (MSL): 1 (Unlimited)
Standard Package: 1,250 pcs
Cap Film 1uF 250V PET 10%( 10 X 26.5mm) Axial 100°C Ammo Product overview: MKT1813510255G from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1uF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1uF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813510255G can be used for catalog matching and distributor lookup.
CAP FILM 1UF 10% 250VDC AXIAL
CAPACITOR POLYESTER FILM FILM 1UF 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813510255GTB-ND | 1382894-MKT1813510255G | 62-MKT1813510255G | MKT1813510255G | 26M1656 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | 1uF 250V Capacitor | Capacitors - Film Capacitors | Capacitor Polyester Film Film 1Uf 10%, 250V,; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | |||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | ||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |