1µF Film Capacitor 200V 400V Polyester, Metallized Axial
Vishay MKT1813510405 Film Capacitor
Vishay MKT1813510405 Film Capacitor
Vishay MKT1813510405 Film Capacitor
METALIZED POLYESTER FILM CAPACITOR
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813510405-ND | 1854404 | 1854404P | 65C1232 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Metalized Polyester Film Capacitor Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors |
| Applications | General Purpose | Automotive | Automotive | |
| Metallized Dielectric | Metallized Dielectric | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |||
| Electrostatic Capacitors | Polyester |