0.68µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 0.68UF 5% 250VDC AXIAL
MKT 680nF 5% 250Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813468254R-ND | MKT1813468254R | 19T4572 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 680Nf 5% 250Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |