Vishay Precision Group Film Capacitors MKT1813547065

Description
MKT1813 Polyester Cap 4.7uF 63V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 4.7uF 63V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854088 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854088
Film Capacitors 1854088
MKT1813 Polyester Cap 4.7uF 63V 10%

MKT1813 Polyester Cap 4.7uF 63V 10%

Supplier's Site
Film Capacitors - 1854088P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854088P
Film Capacitors 1854088P
MKT1813 Met Polyester Cap 4.7uF 63V 5%

MKT1813 Met Polyester Cap 4.7uF 63V 5%

Supplier's Site
Film Capacitors - 1731493 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731493
Film Capacitors 1731493
MKT1813 Polyester Cap 4.7uF 63V 10%

MKT1813 Polyester Cap 4.7uF 63V 10%

Supplier's Site
Film Capacitors - 56-MKT1813547065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813547065-ND
Film Capacitors 56-MKT1813547065-ND
4.7µF Film Capacitor 40V 63V Polyester, Metallized Axial

4.7µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Cap, 4.7Μf, 63V, 10%, Pet; Capacitance Vishay - 57AC2629 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 4.7Μf, 63V, 10%, Pet; Capacitance Vishay
57AC2629
Cap, 4.7Μf, 63V, 10%, Pet; Capacitance Vishay 57AC2629
CAP, 4.7µF, 63V, 10%, PET; Capacitance:4.7µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 4.7µF, 63V, 10%, PET; Capacitance:4.7µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet
Capacitors - Film Capacitors MKT1813547065
CAP FILM 4.7UF 10% 63VDC AXIAL

CAP FILM 4.7UF 10% 63VDC AXIAL

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854088 1854088P 56-MKT1813547065-ND 57AC2629 MKT1813547065
Product Name Film Capacitors Film Capacitors Film Capacitors Cap, 4.7Μf, 63V, 10%, Pet; Capacitance Vishay Capacitors - Film Capacitors
Configuration / Form Factor Chip Capacitor Leaded Capacitor; Axial Leaded Leaded Capacitor
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 105RSB850K2H - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Thin Film Capacitors - 1761-CSA-200-15X15X8-G-151-M-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications General Purpose
View Details
Film Capacitors - 1711172 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology Film Capacitors
Applications Automotive; Motors / Motor Starting
RoHS Compliant Yes
View Details