1.5µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 1.5UF 5% 100VDC AXIAL
MKT 1,5 F 5% 100Vdc AXIAL ENCASED / AMMOPACK, AXIAL
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813515014G-ND | MKT1813515014G | 19T4664 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Mkt 1,5 F 5% 100Vdc Axial Encased / Ammopack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |