0.22µF Film Capacitor 220V 630V Polyester, Metallized Axial
MKT 220nF 10% 630Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | MKT1813422635R-ND | 19T4418 |
| Product Name | Film Capacitors | Mkt 220Nf 10% 630Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | |
| Applications | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester |