2.2µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 2.2UF 5% 63VDC AXIAL
CAPACITOR POLYESTER FILM FILM 2.2UF 5%, 63V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 5%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813522064-ND | MKT1813522064 | 95F8753 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 2.2Uf 5%, 63V; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |