2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 2.2UF 10% 400VDC AXIAL
CAPACITOR POLYESTER FILM FILM 2.2UF 10%, 400V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:2.2µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through HoleRoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813522405G-ND | MKT1813522405G | 26M1662 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 2.2Uf 10%, 400V; Dielectric Type Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Metallized PET |