MKT1817 Polyester Cap,2.2nF 200V
2200pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 2200PF 10% 400VDC RAD
CAP, 2200PF, 400V, 10%, PET; Capacitance:2200pF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1817 Series; Capacitor Case Style:-; Capacitor Terminals:Radial Leaded; RoHS Compliant: Yes
CAP FILM 2200PF 10% 400VDC RAD
| RS Components, Ltd. | DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1665866 | MKT1817222405-ND | MKT1817222405 | 57AC2631 | MKT1817222405 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Cap, 2200Pf, 400V, 10%, Pet; Capacitance Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor; Radial Leaded | Leaded Capacitor | |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |