Vishay Precision Group Film Capacitors MKT1813547015

Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet
Description
4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813547015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813547015-ND
Film Capacitors 56-MKT1813547015-ND
4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial

4.7µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Polyester Film Film 4.7Uf 10%, 100V; Dielectric Type Vishay - 90B0479 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 4.7Uf 10%, 100V; Dielectric Type Vishay
90B0479
Capacitor Polyester Film Film 4.7Uf 10%, 100V; Dielectric Type Vishay 90B0479
CAPACITOR POLYESTER FILM FILM 4.7UF 10%, 100V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 4.7UF 10%, 100V; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:4.7µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site
Capacitors - Film Capacitors - MKT1813547015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813547015
Capacitors - Film Capacitors MKT1813547015
CAP FILM 4.7UF 10% 100VDC AXIAL

CAP FILM 4.7UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813547015-ND 90B0479 MKT1813547015
Product Name Film Capacitors Capacitor Polyester Film Film 4.7Uf 10%, 100V; Dielectric Type Vishay Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC33303440 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.33E-4 microF
View Details
5 suppliers
Power Entry Module W/line Filter, 10A/qc; Current Rating Schurter - 95AC5478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
Capacitance Range 0.2200 microF
WVAC 250 volts
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic Capacitor - 101282U100BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2800 microF
View Details
3 suppliers