1000pF Film Capacitor 63V 100V Polyester, Metallized Radial
CAP FILM 1000PF 20% 100VDC RAD
MKT 1 nF 20% 100Vdc 5 mm / LOOSE IN BOX
CAP FILM 1000PF 20% 100VDC RAD
| DigiKey | Lingto Electronic Limited | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817210016-ND | MKT1817210016 | 19T4941 | MKT1817210016 |
| Product Name | Film Capacitors | Film Capacitors | Mkt 1 Nf 20% 100Vdc 5 Mm / Loose In Box Vishay | Capacitors - Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |