The MKT1817233404W is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance range from 1 nF to 1.0 OºF with tolerances of ±5%, ±10%, and ±20%. The capacitor is rated for DC voltages of 63 V, 100 V, 250 V, and 400 V, and AC voltages of 40 V, 63 V, 160 V, and 200 V. It operates effectively at temperatures up to 85 °C, with a maximum application temperature of 100 °C for rated voltages of 63 V and 105 °C for higher voltages. The construction includes a flame-retardant plastic case and epoxy resin sealing, ensuring durability and reliability. The capacitor is encapsulated in a mono construction with tinned wire leads for easy integration into circuits. It meets the IEC 60384-2 standard and has a performance grade of 1, indicating a long life expectancy. The product is suitable for low voltage applications and interference suppression, making it a versatile choice for engineers looking for reliable film capacitors.
3300pF Film Capacitor 200V 400V Polyester, Metallized Radial
CAP FILM 3300PF 5% 400VDC RADIAL
CAP FILM 3300PF 5% 400VDC RADIAL
MKT 3,3nF 5% 400Vdc Pitch 5mm / REELPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817233404W-ND | MKT1817233404W | MKT1817233404W | 19T5059 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Mkt 3,3Nf 5% 400Vdc Pitch 5Mm / Reelpack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |