Vishay Precision Group Film Capacitors MKT1813510405G

Description
1µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813510405G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813510405G-ND
Film Capacitors MKT1813510405G-ND
1µF Film Capacitor 200V 400V Polyester, Metallized Axial

1µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813510405G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813510405G
Capacitors - Film Capacitors MKT1813510405G
CAP FILM 1UF 10% 400VDC AXIAL

CAP FILM 1UF 10% 400VDC AXIAL

Supplier's Site
Film Capacitor, 1Uf, 400V, Axial 10%; Dielectric Type Vishay - 26M1657 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 1Uf, 400V, Axial 10%; Dielectric Type Vishay
26M1657
Film Capacitor, 1Uf, 400V, Axial 10%; Dielectric Type Vishay 26M1657
FILM CAPACITOR, 1UF, 400V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 1UF, 400V, AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):200V; Voltage(DC):400V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number MKT1813510405G-ND MKT1813510405G 26M1657
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 1Uf, 400V, Axial 10%; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Film Paper Film Capacitors - 103MKP275K - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 110 C (-40 to 230 F)
View Details
3 suppliers
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Ceramic Capacitors - C11AH180J-9UN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1943407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details