Vishay Precision Group Film Capacitors MKT1813522405

Description
2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet
Description
2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813522405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813522405-ND
Film Capacitors 56-MKT1813522405-ND
2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial

2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813522405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813522405
Capacitors - Film Capacitors MKT1813522405
CAP FILM 2.2UF 10% 400VDC AXIAL

CAP FILM 2.2UF 10% 400VDC AXIAL

Supplier's Site
Cap, 2.2Μf, 400V, 10%, Pet; Capacitance Vishay - 57AC2627 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 400V, 10%, Pet; Capacitance Vishay
57AC2627
Cap, 2.2Μf, 400V, 10%, Pet; Capacitance Vishay 57AC2627
CAP, 2.2µF, 400V, 10%, PET; Capacitance:2.2µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 2.2µF, 400V, 10%, PET; Capacitance:2.2µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813522405-ND MKT1813522405 57AC2627
Product Name Film Capacitors Capacitors - Film Capacitors Cap, 2.2Μf, 400V, 10%, Pet; Capacitance Vishay
Technology Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; PET (Polyester)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101751U050AA2BP - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Ceramic Capacitors - 0603J0101P50DCT-ND - DigiKey
Knowles Precision Devices
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Film Capacitors - 1908674P - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details