DigiKey Datasheets for Capacitors
Capacitors are electronic components used for storing charge and energy. In their simplest form, capacitors consist of two conducting plates separated by an insulating material called the dielectric.
Capacitors: Learn more
Page:
1
500
1000
1150
1200
1250
1300
1350
1400
1420
1430
1440
1450
1460
1470
1472
1473
1474
1475
1476
1477
1478
1479
1480
1481
1482
1483
1484
1490
1500
1510
1520
1530
1540
1550
1600
1650
1700
1750
1800
1808
| Product Name | Notes |
|---|---|
| 0.015µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.015µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.015µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.015µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.022µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.022µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.022µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.022µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.033µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.033µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.033µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.033µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.047µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.047µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.047µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.047µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.068µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.068µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.068µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.068µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.068µF Film Capacitor 63V 100V Polyester, Metallized Axial | |
| 0.1µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.1µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.1µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.1µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.1µF Film Capacitor 63V 100V Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 40V 63V Polyester, Metallized Axial | |
| 0.15µF Film Capacitor 63V 100V Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 160V 250V Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 40V 63V Polyester, Metallized Axial | |
| 0.22µF Film Capacitor 63V 100V Polyester, Metallized Axial | |
| 0.33µF Film Capacitor 40V 63V Polyester, Metallized Axial | |
| 0.33µF Film Capacitor 63V 100V Polyester, Metallized Axial | |
| 10000pF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 10000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 10000pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 1000pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 1000pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 1500pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 1500pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 2200pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 2200pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 3300pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 3300pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 4700pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 4700pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 470pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 6800pF Film Capacitor 200V 400V Polyester, Metallized Axial | |
| 6800pF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial | |
| 6800pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| 680pF Film Capacitor 220V 630V Polyester, Metallized Axial | |
| CAP FILM 0.015UF 10% 630VDC AXL | |
| CAP FILM 0.022UF 10% 400VDC AXL | |
| CAP FILM 0.022UF 10% 630VDC AXL | |
| CAP FILM 0.047UF 10% 250VDC AXL | |
| CAP FILM 0.047UF 10% 400VDC AXL | |
| CAP FILM 0.047UF 10% 630VDC AXL | |
| CAP FILM 0.068UF 10% 630VDC AXL | |
| CAP FILM 0.1UF 10% 1KVDC AXIAL | |
| CAP FILM 0.1UF 10% 250VDC AXIAL | |
| CAP FILM 0.1UF 10% 400VDC AXIAL | |
| CAP FILM 0.1UF 10% 630VDC AXIAL | |
| CAP FILM 0.22UF 10% 250VDC AXIAL | |
| CAP FILM 0.22UF 10% 630VDC AXIAL | |
| CAP FILM 10000PF 10% 400VDC AXL | |
| CAP FILM 10000PF 10% 630VDC AXL | |
| CAP FILM 1000PF 10% 630VDC AXIAL | |
| CAP FILM 1500PF 10% 630VDC AXIAL | |
| CAP FILM 2200PF 10% 630VDC AXIAL | |
| CAP FILM 3300PF 10% 630VDC AXIAL | |
| CAP FILM 4700PF 10% 630VDC AXIAL | |
| CAP FILM 6800PF 10% 630VDC AXIAL |
| << Prev | Next >> |