Vishay Precision Group Film Capacitors MKT1813610065G

Description
10µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet
Description
10µF Film Capacitor 40V 63V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813610065GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813610065GTB-ND
Film Capacitors 56-MKT1813610065GTB-ND
10µF Film Capacitor 40V 63V Polyester, Metallized Axial

10µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Film Capacitors - 56-MKT1813610065GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813610065GCT-ND
Film Capacitors 56-MKT1813610065GCT-ND
CAP FILM 10UF 10% 63VDC AXIAL

CAP FILM 10UF 10% 63VDC AXIAL

Buy Now Datasheet
Capacitor Polyester Film Film 10Uf 10%, 63V,; Dielectric Type Vishay - 24M4895 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film Film 10Uf 10%, 63V,; Dielectric Type Vishay
24M4895
Capacitor Polyester Film Film 10Uf 10%, 63V,; Dielectric Type Vishay 24M4895
CAPACITOR POLYESTER FILM FILM 10UF 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

CAPACITOR POLYESTER FILM FILM 10UF 10%, 63V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):40V; Voltage(DC):63V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number 56-MKT1813610065GTB-ND 24M4895
Product Name Film Capacitors Capacitor Polyester Film Film 10Uf 10%, 63V,; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors
Applications General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - C11CF0R7B-9ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
7 suppliers
Film Capacitors - 1896820 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details