Vishay Precision Group Film Capacitors MKT1813447255G

Description
0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet
Description
0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813447255G-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813447255G-ND
Film Capacitors MKT1813447255G-ND
0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial

0.47µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813447255G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813447255G
Capacitors - Film Capacitors MKT1813447255G
CAP FILM 0.47UF 10% 250VDC AXIAL

CAP FILM 0.47UF 10% 250VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813447255G - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813447255G
Film Capacitors MKT1813447255G
CAP FILM 0.47UF 10% 250VDC AXIAL

CAP FILM 0.47UF 10% 250VDC AXIAL

Supplier's Site Datasheet
Capacitor Poly Film 0.47Uf, 250V, 10%, Axial; Dielectric Type Vishay - 06M4949 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film 0.47Uf, 250V, 10%, Axial; Dielectric Type Vishay
06M4949
Capacitor Poly Film 0.47Uf, 250V, 10%, Axial; Dielectric Type Vishay 06M4949
CAPACITOR POLY FILM 0.47UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLY FILM 0.47UF, 250V, 10%, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.47µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1813447255G-ND MKT1813447255G MKT1813447255G 06M4949
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitors Capacitor Poly Film 0.47Uf, 250V, 10%, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers