Vishay Precision Group Film Capacitors MKT1813422635G

Description
CAP FILM 0.22UF 10% 630VDC AXIAL
Request a Quote Datasheet
Description
CAP FILM 0.22UF 10% 630VDC AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813422635GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813422635GCT-ND
Film Capacitors 56-MKT1813422635GCT-ND
CAP FILM 0.22UF 10% 630VDC AXIAL

CAP FILM 0.22UF 10% 630VDC AXIAL

Buy Now Datasheet
Film Capacitors - 56-MKT1813422635GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813422635GTB-ND
Film Capacitors 56-MKT1813422635GTB-ND
0.22µF Film Capacitor 220V 630V Polyester, Metallized Axial

0.22µF Film Capacitor 220V 630V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813422635G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813422635G
Capacitors - Film Capacitors MKT1813422635G
CAP FILM 0.22UF 10% 630VDC AXIAL

CAP FILM 0.22UF 10% 630VDC AXIAL

Supplier's Site
Film Capacitor 0.22Uf 630V Axial 10%; Dielectric Type Vishay - 04M4381 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor 0.22Uf 630V Axial 10%; Dielectric Type Vishay
04M4381
Film Capacitor 0.22Uf 630V Axial 10%; Dielectric Type Vishay 04M4381
FILM CAPACITOR 0.22UF 630V AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR 0.22UF 630V AXIAL 10%; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.22µF; Capacitance Tolerance:± 10%; Voltage(AC):220V; Voltage(DC):630V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813422635GCT-ND MKT1813422635G 04M4381
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor 0.22Uf 630V Axial 10%; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC01000710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 6A; Connector Type Schurter - 84K0203 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C263U075DC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 26000 microF
View Details
4 suppliers
Metallized Polypropylene Film Capacitor(Box-Type) - W38(MKP25 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Frequency; Lighting; Power Supply; Electric vehicles (OBC), plug-in battery chargers (OBC), power supplies, home appliances, consumer electronics, PFC circuits, charging stations
View Details