1µF Film Capacitor 40V 63V Polyester, Metallized Axial
| DigiKey | |
|---|---|
| Product Category | Capacitors |
| Product Number | MKT1813510064-ND |
| Product Name | Film Capacitors |
| Technology | Film Capacitors |
| Applications | General Purpose |
| Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) |
| Electrostatic Capacitors | Polyester |