10µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP, 10UF, 100V, FILM, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:10µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole; Lead Spacing:- RoHS Compliant: Yes
CAP FILM 10UF 10% 100VDC AXIAL
CAP FILM 10UF 10% 100VDC AXIAL
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813610015M-ND | 19T4876 | MKT1813610015M | MKT1813610015M |
| Product Name | Film Capacitors | Cap, 10Uf, 100V, Film, Axial; Dielectric Type Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |