2700pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 2700PF 10% 250VDC RAD
CAP FILM 2700PF 10% 250VDC RAD
MKT 2,7 nF 10% 250Vdc 5 mm / AMMOPACK, TAPING HEIGHT 18,5 MM
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817227255G-ND | MKT1817227255G | MKT1817227255G | 19T5021 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 2,7 Nf 10% 250Vdc 5 Mm / Ammopack, Taping Height 18,5 Mm Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |