6.8µF Film Capacitor 160V 250V Polyester, Metallized Axial
CAP FILM 6.8UF 10% 250VDC AXIAL
Film Capacitor, MKT1813 Series, 6.8 F, 10%, PET (Polyester), 250 V RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813568255G-ND | MKT1813568255G | 06M4956 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitor, Mkt1813 Series, 6.8 F, 10%, Pet (Polyester), 250 V Rohs Compliant Vishay |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |