Vishay Precision Group Film Capacitors MKT1813510015R

Description
1µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet
Description
1µF Film Capacitor 63V 100V Polyester, Metallized Axial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - MKT1813510015R-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813510015R-ND
Film Capacitors MKT1813510015R-ND
1µF Film Capacitor 63V 100V Polyester, Metallized Axial

1µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitor Poly Film Film 1Uf 5%, 100V,, Full Reel; Dielectric Type Vishay - 08J5274 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Poly Film Film 1Uf 5%, 100V,, Full Reel; Dielectric Type Vishay
08J5274
Capacitor Poly Film Film 1Uf 5%, 100V,, Full Reel; Dielectric Type Vishay 08J5274
CAPACITOR POLY FILM FILM 1UF 5%, 100V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

CAPACITOR POLY FILM FILM 1UF 5%, 100V,, FULL REEL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through HoleRoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKT1813510015R - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813510015R
Film Capacitors MKT1813510015R
CAP FILM 1UF 10% 100VDC AXIAL

CAP FILM 1UF 10% 100VDC AXIAL

Supplier's Site Datasheet
Capacitors - Film Capacitors - MKT1813510015R - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813510015R
Capacitors - Film Capacitors MKT1813510015R
CAP FILM 1UF 10% 100VDC AXIAL

CAP FILM 1UF 10% 100VDC AXIAL

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Lingto Electronic Limited Acme Chip Technology Co., Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number MKT1813510015R-ND 08J5274 MKT1813510015R MKT1813510015R
Product Name Film Capacitors Capacitor Poly Film Film 1Uf 5%, 100V,, Full Reel; Dielectric Type Vishay Film Capacitors Capacitors - Film Capacitors
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Metallized PET Polyester; Polyester, Metallized Polyester; Polyester, Metallized
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 1725826 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Power Entry Module, Plug, 6A; Current Rating Schurter - 92F7983 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Film Paper Film Capacitors - 104PSB122K2G - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors
Operating Temperature -40 to 100 C (-40 to 212 F)
View Details
2 suppliers
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers