Cap Film 10uF 100V PET 10%( 16.5 X 31.5mm) Axial 100°C T/R Product overview: MKT1813610015R from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 10uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813610015R can be used for catalog matching and distributor lookup.
Manufacturer: AMIS
Category: Connectors,Interconn
Packaging: Bulk
Part Status: Obsolete
Tolerance: ±20%
Voltage Rating - DC: 125 V
Operating Temperature: -40°C ~ 85°C
Mounting Type: Fixed
Size / Dimension: 0.250" Dia x 1.250" L (6.35mm x 31.75mm)
Termination: Solder
Applications: Telecom
Voltage Rating - AC: 42V
10µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 10UF 10% 100VDC AXIAL
Capacitor,Polyester (MYLAR),10uF,100VDC,
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1813610015R | MKT1813610015R-ND | MKT1813610015R | 11M5207 | |
| Product Name | 10uF 100V Capacitor | Connectors,Interconnects | Film Capacitors | Capacitors - Film Capacitors | Capacitor,polyester (Mylar),10Uf,100Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | |||
| RoHS Compliant | Yes | ||||
| Capacitance Tolerance | 10 (+/- %) | 20 (+/- %) | 10 (+/- %) | ||
| Packing Method | Tape and Reel | Bulk; Bulk | Tape Reel | Tape Reel; Tape & Reel (TR) | Tape Reel |
| WVDC | 125 volts | 100 volts |