The MKT1813510066R is a film capacitor from Lingto Electronic Limited, designed for various applications including blocking, bypassing, filtering, timing, coupling, and decoupling in low voltage environments. It features a capacitance range from 470 pF to 22 OºF with tolerances of ±20%, ±10%, and ±5%. The capacitor is constructed with a polyester film dielectric and metallized electrodes, ensuring reliability with an operational life exceeding 300,000 hours at 40 °C and a failure rate of less than 2 FIT. This component is rated for DC voltages of 63 V, 100 V, 250 V, 400 V, 630 V, and 1000 V, and AC voltages of 40 V, 63 V, 160 V, 200 V, and 220 V. It is encapsulated in a plastic-wrapped, epoxy resin-sealed, flame-retardant casing, and comes with tinned wire leads. The maximum application temperature is 100 °C, and it complies with IEC 60384-2 standards. The capacitor is available in various packaging options, including loose in a box, taped on an ammopack, or on a reel.
1µF Film Capacitor 40V 63V Polyester, Metallized Axial
CAP FILM 1UF 20% 63VDC AXIAL
CAP FILM 1UF 20% 63VDC AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813510066R-ND | MKT1813510066R | MKT1813510066R |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |