0.68µF Film Capacitor 63V 100V Polyester, Metallized Axial
CAP FILM 0.68UF 5% 100VDC AXIAL
CAP FILM 0.68UF 5% 100VDC AXIAL
MKT 680nF 5% 100Vdc AXIAL ENCASED / REELPACK, AXIAL
| DigiKey | Lingto Electronic Limited | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813468014R-ND | MKT1813468014R | MKT1813468014R | 19T4548 |
| Product Name | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Mkt 680Nf 5% 100Vdc Axial Encased / Reelpack, Axial Vishay |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |