Vishay Precision Group Film Capacitors MKT1813522065

Description
MKT1813 Polyester Cap 2.2uF 63V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 2.2uF 63V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854066 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854066
Film Capacitors 1854066
MKT1813 Polyester Cap 2.2uF 63V 10%

MKT1813 Polyester Cap 2.2uF 63V 10%

Supplier's Site
Film Capacitors - 1854066P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854066P
Film Capacitors 1854066P
MKT1813 Met Polyester Cap 2.2uF 63V 5%

MKT1813 Met Polyester Cap 2.2uF 63V 5%

Supplier's Site
Film Capacitors - 1730585 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1730585
Film Capacitors 1730585
MKT1813 Polyester Cap 2.2uF 63V 10%

MKT1813 Polyester Cap 2.2uF 63V 10%

Supplier's Site
Film Capacitors - 56-MKT1813522065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813522065-ND
Film Capacitors 56-MKT1813522065-ND
2.2µF Film Capacitor 40V 63V Polyester, Metallized Axial

2.2µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors MKT1813522065
CAP FILM 2.2UF 10% 63VDC AXIAL

CAP FILM 2.2UF 10% 63VDC AXIAL

Supplier's Site
Cap, 2.2Μf, 63V, 10%, Pet; Capacitance Vishay - 57AC2625 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 2.2Μf, 63V, 10%, Pet; Capacitance Vishay
57AC2625
Cap, 2.2Μf, 63V, 10%, Pet; Capacitance Vishay 57AC2625
CAP, 2.2µF, 63V, 10%, PET; Capacitance:2.2µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 2.2µF, 63V, 10%, PET; Capacitance:2.2µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854066 1854066P 56-MKT1813522065-ND MKT1813522065 57AC2625
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 2.2Μf, 63V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Film Capacitors - 113358 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive; Analogue computing circuit, digital computing circuit, pulse network, timing, transformer, tuned circuit
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C364U7R5CJ2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers