Vishay Precision Group Film Capacitors MKT1813468255G

Description
CAP FILM 0.68UF 10% 250VDC AXIAL
Request a Quote Datasheet
Description
CAP FILM 0.68UF 10% 250VDC AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1813468255GCT-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813468255GCT-ND
Film Capacitors 56-MKT1813468255GCT-ND
CAP FILM 0.68UF 10% 250VDC AXIAL

CAP FILM 0.68UF 10% 250VDC AXIAL

Buy Now Datasheet
Film Capacitors - 56-MKT1813468255GTB-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813468255GTB-ND
Film Capacitors 56-MKT1813468255GTB-ND
0.68µF Film Capacitor 160V 250V Polyester, Metallized Axial

0.68µF Film Capacitor 160V 250V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813468255G - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813468255G
Capacitors - Film Capacitors MKT1813468255G
CAP FILM 0.68UF 10% 250VDC AXIAL

CAP FILM 0.68UF 10% 250VDC AXIAL

Supplier's Site
Film Capacitor, 0.68Uf, 250V, Axial; Dielectric Type Vishay - 34M7601 - Newark, An Avnet Company
Chicago, IL, United States
Film Capacitor, 0.68Uf, 250V, Axial; Dielectric Type Vishay
34M7601
Film Capacitor, 0.68Uf, 250V, Axial; Dielectric Type Vishay 34M7601
FILM CAPACITOR, 0.68UF, 250V, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

FILM CAPACITOR, 0.68UF, 250V, AXIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:0.68µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number 56-MKT1813468255GCT-ND MKT1813468255G 34M7601
Product Name Film Capacitors Capacitors - Film Capacitors Film Capacitor, 0.68Uf, 250V, Axial; Dielectric Type Vishay
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Electrostatic Capacitors Polyester Polyester; Polyester, Metallized Metallized PET
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-427-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 400000 microF
View Details
Aluminum Electrolytic - 101C502U063AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
4 suppliers
Film Capacitors - 1943395 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
MIS Chip Capacitors - SC00821518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers