0.22µF Film Capacitor 220V 1000V (1kV) Polyester, Metallized Axial
MKT 220nF 20% 1000Vdc AXIAL ENCASED / REELPACK, AXIAL
CAP FILM 0.22UF 20% 1KVDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422106R-ND | 19T4394 | MKT1813422106R |
| Product Name | Film Capacitors | Mkt 220Nf 20% 1000Vdc Axial Encased / Reelpack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |