1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
MKT 1nF 10% 400Vdc Pitch 5mm / AMMOPACK, TAPING HEIGHT 18,5 MM
CAP FILM 1000PF 10% 400VDC RAD
CAP FILM 1000PF 10% 400VDC RAD
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817210405G-ND | 19T4960 | MKT1817210405G | MKT1817210405G |
| Product Name | Film Capacitors | Mkt 1Nf 10% 400Vdc Pitch 5Mm / Ammopack, Taping Height 18,5 Mm Vishay | Capacitors - Film Capacitors | Film Capacitors |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |