Vishay Precision Group Film Capacitors MKT1813447065

Description
MKT1813 Polyester Cap 470nF 63V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 470nF 63V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854016 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854016
Film Capacitors 1854016
MKT1813 Polyester Cap 470nF 63V 10%

MKT1813 Polyester Cap 470nF 63V 10%

Supplier's Site
Film Capacitors - 56-MKT1813447065-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813447065-ND
Film Capacitors 56-MKT1813447065-ND
0.47µF Film Capacitor 40V 63V Polyester, Metallized Axial

0.47µF Film Capacitor 40V 63V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813447065 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813447065
Capacitors - Film Capacitors MKT1813447065
CAP FILM 0.47UF 10% 63VDC AXIAL

CAP FILM 0.47UF 10% 63VDC AXIAL

Supplier's Site
Film Capacitors - MKT1813447065 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1813447065
Film Capacitors MKT1813447065
CAP FILM 0.47UF 10% 63VDC AXIAL

CAP FILM 0.47UF 10% 63VDC AXIAL

Supplier's Site Datasheet
Cap, 0.47Μf, 63V, 10%, Pet; Capacitance Vishay - 57AC2621 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.47Μf, 63V, 10%, Pet; Capacitance Vishay
57AC2621
Cap, 0.47Μf, 63V, 10%, Pet; Capacitance Vishay 57AC2621
CAP, 0.47µF, 63V, 10%, PET; Capacitance:0.47µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

CAP, 0.47µF, 63V, 10%, PET; Capacitance:0.47µF; Voltage Rating:63V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; Lead RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854016 56-MKT1813447065-ND MKT1813447065 MKT1813447065 57AC2621
Product Name Film Capacitors Film Capacitors Capacitors - Film Capacitors Film Capacitors Cap, 0.47Μf, 63V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors; Single-Layer Film Capacitors
Applications Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes
Operating Temperature 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-450-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 1.20E6 microF
View Details
Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C124U016BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 0603J0100121FCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details