2.2µF Film Capacitor 200V 400V Polyester, Metallized Axial
MKT 2,2 F 20% 400Vdc AXIAL ENCASED / AMMOPACK, AXIAL
CAP FILM 2.2UF 20% 400VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813522406G-ND | 19T4779 | MKT1813522406G |
| Product Name | Film Capacitors | Mkt 2,2 F 20% 400Vdc Axial Encased / Ammopack, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |