CAPACITOR POLY FILM FILM 1UF 10%, 250V, Product overview: MKT1813510255 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1UF, 250V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 1UF, 250V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813510255 can be used for catalog matching and distributor lookup.
MKT1813 Polyester Cap 1uF 250V 10%
MKT1813 Polyester Cap 1uF 250V 10%
1µF Film Capacitor 160V 250V Polyester, Metallized Axial
Win Source Part Number: 1174059-MKT181351025
Category: Capacitors>Film Capacitors
Series: MKT1813
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 160V
Voltage Rating - DC: 250V
Applications: General Purpose
Standard Package: 1,000
Capacitance: 1 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 100°C
Dimension: 0.394" Dia x 1.043" L (10.00mm x 26.50mm)
Alternative Parts (Cross-Reference): MKT 1813-510-255; MKT1813-510-255;
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0070
Mfr: Vishay Beyschlag/Draloric/B
Other Names: 1813510255
CAP FILM 1UF 10% 250VDC AXIAL
CAPACITOR POLYESTER FILM FILM 1UF 10%, 250V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):160V; Voltage(DC):250V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 62-MKT1813510255 | 1854202 | 56-MKT1813510255-ND | 1174059-MKT1813510255 | MKT1813510255 | 11M5204 |
| Product Name | 1UF 250V Capacitor | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | Capacitors - Film Capacitors | Capacitor Polyester Film Film 1Uf 10%, 250V,; Dielectric Type Vishay |
| Configuration / Form Factor | Leaded Capacitor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Capacitance Range | 1 microF | 1 microF | 1 microF | 1 microF | 1 microF | |
| Capacitance Tolerance | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) | 10 (+/- %) |