Vishay MKT1813468405 Film Capacitor
Vishay MKT1813468405 Film Capacitor
Vishay MKT1813468405 Film Capacitor
0.68µF Film Capacitor 200V 400V Polyester, Metallized Axial
CAP FILM 0.68UF 10% 400VDC AXIAL
CAP FILM 0.68UF 10% 400VDC AXIAL
MKT 680nF 10% 400Vdc AXIAL ENCASED / LOOSE, AXIAL
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Acme Chip Technology Co., Limited | Utmel Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 1854397 | 1854397P | 56-MKT1813468405-ND | MKT1813468405 | 886-MKT1813468405 | 19T4582 |
| Product Name | Film Capacitors | Film Capacitors | Film Capacitors | Capacitors - Film Capacitors | CAP FILM 0.68UF 10% 400VDC AXIAL | Mkt 680Nf 10% 400Vdc Axial Encased / Loose, Axial Vishay |
| Configuration / Form Factor | Chip Capacitor | Leaded Capacitor | Leaded Capacitor | |||
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | Automotive | Automotive | General Purpose | General Purpose; General Purpose | ||
| RoHS Compliant | Yes | Yes | Yes | |||
| Operating Temperature | 100 C (212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) |