0.22µF Film Capacitor 220V 630V Polyester, Metallized Axial
MKT 220nF 20% 630Vdc AXIAL ENCASED / LOOSE, AXIAL
CAP FILM 0.22UF 20% 630VDC AXIAL
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1813422636-ND | 19T4419 | MKT1813422636 |
| Product Name | Film Capacitors | Mkt 220Nf 20% 630Vdc Axial Encased / Loose, Axial Vishay | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors; Single-Layer | |
| Applications | General Purpose | General Purpose; General Purpose | |
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | -55 to 100 C (-67 to 212 F) | |
| Electrostatic Capacitors | Polyester | Polyester; Polyester, Metallized |