Vishay Precision Group Film Capacitors MKT1813433405

Description
MKT1813 Polyester Cap 330nF 400V 10%
Request a Quote Datasheet
Description
MKT1813 Polyester Cap 330nF 400V 10%
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 1854375 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854375
Film Capacitors 1854375
MKT1813 Polyester Cap 330nF 400V 10%

MKT1813 Polyester Cap 330nF 400V 10%

Supplier's Site
Film Capacitors - 1854375P - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1854375P
Film Capacitors 1854375P
MKT1813 Met Polyester Cap 0.33uF 400V 5%

MKT1813 Met Polyester Cap 0.33uF 400V 5%

Supplier's Site
Film Capacitors - 1731456 - RS Components, Ltd.
Corby, Northants, United Kingdom
Film Capacitors
1731456
Film Capacitors 1731456
MKT1813 Polyester Cap 330nF 400V 10%

MKT1813 Polyester Cap 330nF 400V 10%

Supplier's Site
Film Capacitors - 56-MKT1813433405-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1813433405-ND
Film Capacitors 56-MKT1813433405-ND
0.33µF Film Capacitor 200V 400V Polyester, Metallized Axial

0.33µF Film Capacitor 200V 400V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813433405 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813433405
Capacitors - Film Capacitors MKT1813433405
CAP FILM 0.33UF 10% 400VDC AXIAL

CAP FILM 0.33UF 10% 400VDC AXIAL

Supplier's Site
Cap, 0.33Μf, 400V, 10%, Pet; Capacitance Vishay - 57AC2620 - Newark, An Avnet Company
Chicago, IL, United States
Cap, 0.33Μf, 400V, 10%, Pet; Capacitance Vishay
57AC2620
Cap, 0.33Μf, 400V, 10%, Pet; Capacitance Vishay 57AC2620
CAP, 0.33µF, 400V, 10%, PET; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

CAP, 0.33µF, 400V, 10%, PET; Capacitance:0.33µF; Voltage Rating:400V; Capacitor Dielectric Type:PET (Polyester); Capacitance Tolerance:± 10%; Product Range:MKT1813 Series; Capacitor Case Style:-; Capacitor Terminals:Axial Leaded; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 1854375 1854375P 56-MKT1813433405-ND MKT1813433405 57AC2620
Product Name Film Capacitors Film Capacitors Film Capacitors Capacitors - Film Capacitors Cap, 0.33Μf, 400V, 10%, Pet; Capacitance Vishay
Configuration / Form Factor Chip Capacitor Leaded Capacitor Leaded Capacitor; Axial Leaded
Technology Film Capacitors Film Capacitors Film Capacitors Film Capacitors; Single-Layer
Applications Automotive Automotive General Purpose General Purpose; General Purpose
RoHS Compliant Yes Yes Yes
Operating Temperature 100 C (212 F) 100 C (212 F) -55 to 100 C (-67 to 212 F) -55 to 100 C (-67 to 212 F)
Unlock Full Specs
to access all available technical data

Similar Products

High-Voltage Metallized Polypropylene Film/Foil Capacitor - W14(CBB81 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Frequency; Lighting; Power Supply; Consumer electronics, PFC circuits, small charging power supplies, TV power supplies, and more.
View Details
Aluminium Capacitors - 1701080 - RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Standard, 1A, 250Vac; Current Rating Schurter - 24C7791 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0470 microF
View Details
Aluminum Electrolytic Capacitor - 101C123U100DF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 12000 microF
View Details
3 suppliers