Vishay Precision Group 15uF 100V Capacitor MKT1813615015

Description
Cap Film 15uF 100V PET 10%( 20.5 X 31.5mm) Axial 100°C Bulk Product overview: MKT1813615015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813615015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Cap Film 15uF 100V PET 10%( 20.5 X 31.5mm) Axial 100°C Bulk Product overview: MKT1813615015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813615015 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
15uF 100V Capacitor
62-MKT1813615015
15uF 100V Capacitor 62-MKT1813615015
Cap Film 15uF 100V PET 10%( 20.5 X 31.5mm) Axial 100°C Bulk Product overview: MKT1813615015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813615015 can be used for catalog matching and distributor lookup.

Cap Film 15uF 100V PET 10%( 20.5 X 31.5mm) Axial 100°C Bulk Product overview: MKT1813615015 from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 100V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 100V, Film Capacitors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 62-MKT1813615015 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Capacitors - Film Capacitors - 1349493-MKT1813615015 - Win Source Electronics
Laguna Hills, CA, United States
Capacitors - Film Capacitors
1349493-MKT1813615015
Capacitors - Film Capacitors 1349493-MKT1813615015
Win Source Part Number: 1349493-MKT181361501 5 Category: Capacitors - Film Capacitors Series: MKT1813 Termination: PC Pins Package: Bulk Voltage Rating - AC: 63V Voltage Rating - DC: 100V Size / Dimension: 0.807" Dia x 1.240" L (20.50mm x 31.50mm) Applications: General Purpose Standard Package: 250 Capacitance: 15 µF Tolerance: ±10% Dielectric Material: Polyester, Metallized Mounting Type: Through Hole Package / Case: Axial Temperature Range - Operating: -55°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 42 pct. MSL Level: 1 (Unlimited) HTSUS: 8532.25.0010 Mfr: Vishay Beyschlag/Draloric/B C Components

Win Source Part Number: 1349493-MKT1813615015
Category: Capacitors - Film Capacitors
Series: MKT1813
Termination: PC Pins
Package: Bulk
Voltage Rating - AC: 63V
Voltage Rating - DC: 100V
Size / Dimension: 0.807" Dia x 1.240" L (20.50mm x 31.50mm)
Applications: General Purpose
Standard Package: 250
Capacitance: 15 µF
Tolerance: ±10%
Dielectric Material: Polyester, Metallized
Mounting Type: Through Hole
Package / Case: Axial
Temperature Range - Operating: -55°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 42 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8532.25.0010
Mfr: Vishay Beyschlag/Draloric/BC Components

Buy Now Datasheet
Film Capacitors - MKT1813615015-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
MKT1813615015-ND
Film Capacitors MKT1813615015-ND
15µF Film Capacitor 63V 100V Polyester, Metallized Axial

15µF Film Capacitor 63V 100V Polyester, Metallized Axial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1813615015 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1813615015
Capacitors - Film Capacitors MKT1813615015
CAP FILM 15UF 10% 100VDC AXIAL

CAP FILM 15UF 10% 100VDC AXIAL

Supplier's Site
Mkt 15 F 10% 100Vdc Axial Encased / Loose, Axial Vishay - 90B0522 - Newark, An Avnet Company
Chicago, IL, United States
Mkt 15 F 10% 100Vdc Axial Encased / Loose, Axial Vishay
90B0522
Mkt 15 F 10% 100Vdc Axial Encased / Loose, Axial Vishay 90B0522
MKT 15 F 10% 100Vdc AXIAL ENCASED / LOOSE, AXIAL

MKT 15 F 10% 100Vdc AXIAL ENCASED / LOOSE, AXIAL

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors Capacitors Capacitors
Product Number 62-MKT1813615015 1349493-MKT1813615015 MKT1813615015-ND MKT1813615015 90B0522
Product Name 15uF 100V Capacitor Capacitors - Film Capacitors Film Capacitors Capacitors - Film Capacitors Mkt 15 F 10% 100Vdc Axial Encased / Loose, Axial Vishay
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
RoHS Compliant Yes
Capacitance Tolerance 10 (+/- %) 10 (+/- %) 10 (+/- %)
WVAC 100 to ? volts 63 volts 63 volts 63 volts
Packing Method Bulk Bulk Bulk; Bulk
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3C(WLL series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Film Capacitors - 1725899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-419-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 1.00E6 microF
View Details