The MKT1817233255 is a metallized polyester film capacitor designed for applications such as blocking, bypassing, filtering, and timing in both digital and analog circuits. It features a capacitance value of 3300 pF with a tolerance of ±10%. The capacitor is rated for a DC voltage of 250 V and an AC voltage of 160 V, making it suitable for low voltage applications. This component is constructed with a flame-retardant plastic case and is epoxy resin sealed, complying with UL-class 94 V-0 for safety. It operates effectively within a temperature range of -55 °C to 100 °C, with a maximum application temperature of 105 °C for voltages above 63 V. The capacitor also has a long life performance grade and is available in various packaging options, including ammo and reel formats. Engineers considering this capacitor should note its reliability in high-frequency applications and its compliance with IEC 60384-2 standards.
3300pF Film Capacitor 160V 250V Polyester, Metallized Radial
CAP FILM 3300PF 10% 250VDC RAD
CAP FILM 3300PF 10% 250VDC RAD
Capacitor,Polyester (MYLAR),3.3nF,250VDC
| DigiKey | Acme Chip Technology Co., Limited | Lingto Electronic Limited | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | MKT1817233255-ND | MKT1817233255 | MKT1817233255 | 11M5233 |
| Product Name | Film Capacitors | Capacitors - Film Capacitors | Film Capacitors | Capacitor,polyester (Mylar),3.3Nf,250Vdc,10-% Tol,10+% Tol Vishay |
| Configuration / Form Factor | Leaded Capacitor | Leaded Capacitor | ||
| Technology | Film Capacitors | Film Capacitors; Single-Layer | Film Capacitors | |
| Applications | General Purpose | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 105 C (-67 to 221 F) | -55 to 105 C (-67 to 221 F) |