Vishay Precision Group Film Capacitors MKT1817210404

Description
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet
Description
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Film Capacitors - 56-MKT1817210404-ND - DigiKey
Thief River Falls, MN, United States
Film Capacitors
56-MKT1817210404-ND
Film Capacitors 56-MKT1817210404-ND
1000pF Film Capacitor 200V 400V Polyester, Metallized Radial

1000pF Film Capacitor 200V 400V Polyester, Metallized Radial

Buy Now Datasheet
Capacitors - Film Capacitors - MKT1817210404 - Acme Chip Technology Co., Limited
Shenzhen, China
Capacitors - Film Capacitors
MKT1817210404
Capacitors - Film Capacitors MKT1817210404
CAP FILM 1000PF 5% 400VDC RADIAL

CAP FILM 1000PF 5% 400VDC RADIAL

Supplier's Site
Capacitor Polyester Film, 1000Pf, 400V, 5%, Radial; Dielectric Type Vishay - 11M5210 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Polyester Film, 1000Pf, 400V, 5%, Radial; Dielectric Type Vishay
11M5210
Capacitor Polyester Film, 1000Pf, 400V, 5%, Radial; Dielectric Type Vishay 11M5210
CAPACITOR POLYESTER FILM, 1000PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:5mm RoHS Compliant: Yes

CAPACITOR POLYESTER FILM, 1000PF, 400V, 5%, RADIAL; Dielectric Type:Metallized PET; Capacitor Case / Package:Radial Box - 2 Pin; Capacitance:1000pF; Capacitance Tolerance:± 5%; Voltage(AC):200V; Voltage(DC):400V; Lead Spacing:5mm RoHS Compliant: Yes

Supplier's Site
Film Capacitors - MKT1817210404 - Lingto Electronic Limited
Shenzhen, China
Film Capacitors
MKT1817210404
Film Capacitors MKT1817210404
CAP FILM 1000PF 5% 400VDC RADIAL

CAP FILM 1000PF 5% 400VDC RADIAL

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors Capacitors Capacitors
Product Number 56-MKT1817210404-ND MKT1817210404 11M5210 MKT1817210404
Product Name Film Capacitors Capacitors - Film Capacitors Capacitor Polyester Film, 1000Pf, 400V, 5%, Radial; Dielectric Type Vishay Film Capacitors
Configuration / Form Factor Leaded Capacitor Leaded Capacitor Leaded Capacitor
Technology Film Capacitors Film Capacitors; Single-Layer Film Capacitors Film Capacitors
Applications General Purpose General Purpose; General Purpose
Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric Metallized Dielectric
Operating Temperature -55 to 105 C (-67 to 221 F) -55 to 105 C (-67 to 221 F)
Unlock Full Specs
to access all available technical data

Similar Products

MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
7 suppliers
Ceramic Capacitors - C11AH750J-8ZN-X1T - ODG (Origin Data Global)
Specs
Configuration / Form Factor Chip Capacitor; Surface Mount, MLCC
Technology Film Capacitors
Applications High Frequency; RF / Microwave
View Details
Film Capacitors - 1913020 - RS Components, Ltd.
RS Components, Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Chip Capacitor
Technology Film Capacitors
Applications Automotive
View Details