1µF Film Capacitor 63V 100V Polyester, Metallized Axial
MKT1813 Polyester Cap 1uF 100V 10%
CAPACITOR POLYESTER FILM FILM 1UF 10%, 100V,; Dielectric Type:Metallized PET; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 10%; Voltage(AC):63V; Voltage(DC):100V; Capacitor Mounting:Through Hole RoHS Compliant: Yes
CAP FILM 1UF 10% 100VDC AXIAL
CAP FILM 1UF 10% 100VDC AXIAL
| DigiKey | RS Components, Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors | Capacitors | Capacitors |
| Product Number | 56-MKT1813510015-ND | 117909 | 90B0418 | MKT1813510015 | MKT1813510015 |
| Product Name | Film Capacitors | Film Capacitors | Capacitor Polyester Film Film 1Uf 10%, 100V,; Dielectric Type Vishay | Film Capacitors | Capacitors - Film Capacitors |
| Technology | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors | Film Capacitors; Single-Layer |
| Applications | General Purpose | Automotive | General Purpose; General Purpose | ||
| Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | Metallized Dielectric | |
| Operating Temperature | -55 to 100 C (-67 to 212 F) | 100 C (212 F) | -55 to 100 C (-67 to 212 F) | ||
| Electrostatic Capacitors | Polyester | Polyester | Metallized PET | Polyester; Polyester, Metallized | Polyester; Polyester, Metallized |